Capital Lighting, Inc. Bathroom Fixtures-Two Lights 438025

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Length 7.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Grecian Bronze Weight: 3.3 Product Name: Two Light Vanity Fixture UPC: 014817289268 Category: Vanity Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Length 7.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Grecian Bronze Weight: 3.3 Product Name: Two Light Vanity Fixture UPC: 014817289268 Category: Vanity Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 438025 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
438025
Bathroom Fixtures-Two Lights 438025
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Length 7.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Grecian Bronze Weight: 3.3 Product Name: Two Light Vanity Fixture UPC: 014817289268 Category: Vanity Glass: Cream Snow Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.75
Length 7.75
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Grecian Bronze
Weight: 3.3
Product Name: Two Light Vanity Fixture
UPC: 014817289268
Category: Vanity
Glass: Cream Snow
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438025
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details