PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 8.9
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817330793
Category: Semi flushmounts
Glass: Dark Cream Scavo
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5Rd
Wire: 8``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 438015 |
| Product Name | Semi-Flush Mts.-Bowl Style |
| Application | Residential |