Capital Lighting, Inc. Bathroom Fixtures-Two Lights 438008

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.25 Length 8.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 3.47 Product Name: Two Light Vanity Fixture UPC: 014817289183 Category: Vanity Glass: White opal Acid Etch Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.25 Length 8.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 3.47 Product Name: Two Light Vanity Fixture UPC: 014817289183 Category: Vanity Glass: White opal Acid Etch Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 438008 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
438008
Bathroom Fixtures-Two Lights 438008
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.25 Length 8.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 3.47 Product Name: Two Light Vanity Fixture UPC: 014817289183 Category: Vanity Glass: White opal Acid Etch Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.25
Length 8.25
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Steel
Weight: 3.47
Product Name: Two Light Vanity Fixture
UPC: 014817289183
Category: Vanity
Glass: White opal Acid Etch
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 438008
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details