Capital Lighting, Inc. FR44103FRM Pendants-Bowl Style 436887

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 42.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: French Marble Product Name: Chandelier Category: Chandelier Glass: Tinted Natural Alabaster Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 42.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: French Marble Product Name: Chandelier Category: Chandelier Glass: Tinted Natural Alabaster Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR44103FRM Pendants-Bowl Style - 436887 - Capital Lighting, Inc.
Columbus, OH, USA
FR44103FRM Pendants-Bowl Style
436887
FR44103FRM Pendants-Bowl Style 436887
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 42.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: French Marble Product Name: Chandelier Category: Chandelier Glass: Tinted Natural Alabaster Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 42.00
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: French Marble
Product Name: Chandelier
Category: Chandelier
Glass: Tinted Natural Alabaster
Shipped Via: Truck
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 8`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436887
Product Name FR44103FRM Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details