Capital Lighting, Inc. FR44104FRM Semi-Flush Mts.-Bowl Style 436884

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: French Marble Product Name: Foyer Category: Foyer Glass: Tinted Natural Alabaster Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: French Marble Product Name: Foyer Category: Foyer Glass: Tinted Natural Alabaster Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR44104FRM Semi-Flush Mts.-Bowl Style - 436884 - Capital Lighting, Inc.
Columbus, OH, USA
FR44104FRM Semi-Flush Mts.-Bowl Style
436884
FR44104FRM Semi-Flush Mts.-Bowl Style 436884
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: French Marble Product Name: Foyer Category: Foyer Glass: Tinted Natural Alabaster Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: French Marble
Product Name: Foyer
Category: Foyer
Glass: Tinted Natural Alabaster
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 6.25`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436884
Product Name FR44104FRM Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details