Capital Lighting, Inc. FR43354PSS Mid. Chandeliers-Candle 436859

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Stainless Steel Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Stainless Steel Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR43354PSS Mid. Chandeliers-Candle - 436859 - Capital Lighting, Inc.
Columbus, OH, USA
FR43354PSS Mid. Chandeliers-Candle
436859
FR43354PSS Mid. Chandeliers-Candle 436859
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Stainless Steel Product Name: Chandelier Category: Chandelier Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Stainless Steel
Product Name: Chandelier
Category: Chandelier
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 6.25`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436859
Product Name FR43354PSS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details