Capital Lighting, Inc. FR44100FRM Mid. Chandeliers-Glass Up 436855

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 36.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: French Marble Product Name: Chandelier Category: Chandelier Glass: Tinted Natural Alabaster Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 36.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: French Marble Product Name: Chandelier Category: Chandelier Glass: Tinted Natural Alabaster Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR44100FRM Mid. Chandeliers-Glass Up - 436855 - Capital Lighting, Inc.
Columbus, OH, USA
FR44100FRM Mid. Chandeliers-Glass Up
436855
FR44100FRM Mid. Chandeliers-Glass Up 436855
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 36.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: French Marble Product Name: Chandelier Category: Chandelier Glass: Tinted Natural Alabaster Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: French Marble
Product Name: Chandelier
Category: Chandelier
Glass: Tinted Natural Alabaster
Shipped Via: Truck
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 6.25`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436855
Product Name FR44100FRM Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details