Capital Lighting, Inc. FR43352PSS Large Chandeliers-Candle 436825

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 40.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Stainless Steel Product Name: Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8.125`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 40.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Stainless Steel Product Name: Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8.125`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR43352PSS Large Chandeliers-Candle - 436825 - Capital Lighting, Inc.
Columbus, OH, USA
FR43352PSS Large Chandeliers-Candle
436825
FR43352PSS Large Chandeliers-Candle 436825
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 40.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Stainless Steel Product Name: Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8.125`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Polished Stainless Steel
Product Name: Chandelier
Category: Chandelier
Shipped Via: Truck
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 8.125`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436825
Product Name FR43352PSS Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details