Capital Lighting, Inc. 1098MB/GL Semi-Flush Mts.-Bowl Style 436787

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze/Gold Leaf Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze/Gold Leaf Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
1098MB/GL Semi-Flush Mts.-Bowl Style - 436787 - Capital Lighting, Inc.
Columbus, OH, USA
1098MB/GL Semi-Flush Mts.-Bowl Style
436787
1098MB/GL Semi-Flush Mts.-Bowl Style 436787
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze/Gold Leaf Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mahogany Bronze/Gold Leaf
Product Name: Three Light Semi-Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436787
Product Name 1098MB/GL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details