Capital Lighting, Inc. 1090PS/EB Mini Pendants-Drum Shades 436755

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.50 Extension: 61.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Silver/Ebony Product Name: One Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.50 Extension: 61.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Silver/Ebony Product Name: One Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
1090PS/EB Mini Pendants-Drum Shades - 436755 - Capital Lighting, Inc.
Columbus, OH, USA
1090PS/EB Mini Pendants-Drum Shades
436755
1090PS/EB Mini Pendants-Drum Shades 436755
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 25.50 Extension: 61.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Silver/Ebony Product Name: One Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 25.50
Extension: 61.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Silver/Ebony
Product Name: One Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436755
Product Name 1090PS/EB Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details