Capital Lighting, Inc. 1081PS/EB Sconces-Single Candle 436754

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Silver/Ebony Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Silver/Ebony Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
1081PS/EB Sconces-Single Candle - 436754 - Capital Lighting, Inc.
Columbus, OH, USA
1081PS/EB Sconces-Single Candle
436754
1081PS/EB Sconces-Single Candle 436754
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Silver/Ebony Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Silver/Ebony
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436754
Product Name 1081PS/EB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details