PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 41.50
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: New Tortoise Shell
Product Name: Eight Light Traditional Chandelier
UPC: 822920183768
Category: Chandelier
Connection: Hardwire
Shipped Via: TRK
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 144``
Designer: Federico Martinez
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 436668 |
| Product Name | 1-1404-18-56 Large Chandeliers-Candle |
| Application | Residential |