Capital Lighting, Inc. 1-34018-4-300 Mid. Chandeliers-Candle 436605

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vintage Gold/Rustic Bronze Product Name: Four Light Mini Chandelier UPC: 822920184017 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144`` Designer: Federico Martinez
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vintage Gold/Rustic Bronze Product Name: Four Light Mini Chandelier UPC: 822920184017 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144`` Designer: Federico Martinez

Suppliers

Company
Product
Description
Supplier Links
1-34018-4-300 Mid. Chandeliers-Candle - 436605 - Capital Lighting, Inc.
Columbus, OH, USA
1-34018-4-300 Mid. Chandeliers-Candle
436605
1-34018-4-300 Mid. Chandeliers-Candle 436605
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vintage Gold/Rustic Bronze Product Name: Four Light Mini Chandelier UPC: 822920184017 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144`` Designer: Federico Martinez

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Vintage Gold/Rustic Bronze
Product Name: Four Light Mini Chandelier
UPC: 822920184017
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 144``
Designer: Federico Martinez

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436605
Product Name 1-34018-4-300 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details