Capital Lighting, Inc. 1-3023-15-25 Large Chandeliers-Candle 436604

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 43.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Slate Product Name: 15 Light Chandelier UPC: 822920186325 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 43.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Slate Product Name: 15 Light Chandelier UPC: 822920186325 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-3023-15-25 Large Chandeliers-Candle - 436604 - Capital Lighting, Inc.
Columbus, OH, USA
1-3023-15-25 Large Chandeliers-Candle
436604
1-3023-15-25 Large Chandeliers-Candle 436604
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 43.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Slate Product Name: 15 Light Chandelier UPC: 822920186325 Category: Chandelier Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 43.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Slate
Product Name: 15 Light Chandelier
UPC: 822920186325
Category: Chandelier
Connection: Hardwire
Shipped Via: TRK
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 144``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436604
Product Name 1-3023-15-25 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details