Capital Lighting, Inc. FLGC-850-TW Fans-Light Kits 436554

Description
PRODUCT DETAILS / SPECS Bulb Qty: 3 Wattage: 60 Finish: Textured White Product Name: Three Light Bowl Light Kit UPC: 822920158292 Category: Fan Light Kit Glass: White Carved Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Bulb Qty: 3 Wattage: 60 Finish: Textured White Product Name: Three Light Bowl Light Kit UPC: 822920158292 Category: Fan Light Kit Glass: White Carved Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
FLGC-850-TW Fans-Light Kits - 436554 - Capital Lighting, Inc.
Columbus, OH, USA
FLGC-850-TW Fans-Light Kits
436554
FLGC-850-TW Fans-Light Kits 436554
PRODUCT DETAILS / SPECS Bulb Qty: 3 Wattage: 60 Finish: Textured White Product Name: Three Light Bowl Light Kit UPC: 822920158292 Category: Fan Light Kit Glass: White Carved Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Bulb
Qty: 3
Wattage: 60
Finish: Textured White
Product Name: Three Light Bowl Light Kit
UPC: 822920158292
Category: Fan Light Kit
Glass: White Carved Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436554
Product Name FLGC-850-TW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details