Capital Lighting, Inc. 9-9732-1-176 Sconces-Single Glass 436538

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.75 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Lace Product Name: One Light Sconce UPC: 822920184352 Category: Wall Sconce Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.75 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Lace Product Name: One Light Sconce UPC: 822920184352 Category: Wall Sconce Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-9732-1-176 Sconces-Single Glass - 436538 - Capital Lighting, Inc.
Columbus, OH, USA
9-9732-1-176 Sconces-Single Glass
436538
9-9732-1-176 Sconces-Single Glass 436538
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.75 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Lace Product Name: One Light Sconce UPC: 822920184352 Category: Wall Sconce Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.75
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver Lace
Product Name: One Light Sconce
UPC: 822920184352
Category: Wall Sconce
Glass: Cream Textured
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436538
Product Name 9-9732-1-176 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details