Capital Lighting, Inc. 1298EB/SB Mid. Chandeliers-Candle 436479

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 33.00 Extension: 69 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Ebony/Satin Brass Product Name: Eight Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 33.00 Extension: 69 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Ebony/Satin Brass Product Name: Eight Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1298EB/SB Mid. Chandeliers-Candle - 436479 - Capital Lighting, Inc.
Columbus, OH, USA
1298EB/SB Mid. Chandeliers-Candle
436479
1298EB/SB Mid. Chandeliers-Candle 436479
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 33.00 Extension: 69 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Ebony/Satin Brass Product Name: Eight Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 33.00
Extension: 69
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Ebony/Satin Brass
Product Name: Eight Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436479
Product Name 1298EB/SB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details