Capital Lighting, Inc. 1363EBONY Bathroom Fixtures-Three Lights 436476

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.00 Extension: 10.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony Product Name: Three Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.00 Extension: 10.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony Product Name: Three Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
1363EBONY Bathroom Fixtures-Three Lights - 436476 - Capital Lighting, Inc.
Columbus, OH, USA
1363EBONY Bathroom Fixtures-Three Lights
436476
1363EBONY Bathroom Fixtures-Three Lights 436476
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.00 Extension: 10.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony Product Name: Three Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 12.00
Extension: 10.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Ebony
Product Name: Three Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436476
Product Name 1363EBONY Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details