Capital Lighting, Inc. 1366EBONY Mini Pendants-Chain 436471

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 25.00 Extension: 61 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ebony Product Name: One Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 25.00 Extension: 61 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ebony Product Name: One Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
1366EBONY Mini Pendants-Chain - 436471 - Capital Lighting, Inc.
Columbus, OH, USA
1366EBONY Mini Pendants-Chain
436471
1366EBONY Mini Pendants-Chain 436471
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 25.00 Extension: 61 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ebony Product Name: One Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 25.00
Extension: 61
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ebony
Product Name: One Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436471
Product Name 1366EBONY Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details