Capital Lighting, Inc. 1768EBONY Mid. Chandeliers-Glass Down 436463

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Extension: 62 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony Product Name: Three Light Chandelier Category: Dinette Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Extension: 62 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony Product Name: Three Light Chandelier Category: Dinette Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1768EBONY Mid. Chandeliers-Glass Down - 436463 - Capital Lighting, Inc.
Columbus, OH, USA
1768EBONY Mid. Chandeliers-Glass Down
436463
1768EBONY Mid. Chandeliers-Glass Down 436463
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Extension: 62 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Ebony Product Name: Three Light Chandelier Category: Dinette Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 26.00
Extension: 62
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Ebony
Product Name: Three Light Chandelier
Category: Dinette Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436463
Product Name 1768EBONY Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details