Capital Lighting, Inc. 9305EBONY Mid. Chandeliers-Glass Up 436431

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Extension: 64 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Ebony Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Extension: 64 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Ebony Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9305EBONY Mid. Chandeliers-Glass Up - 436431 - Capital Lighting, Inc.
Columbus, OH, USA
9305EBONY Mid. Chandeliers-Glass Up
436431
9305EBONY Mid. Chandeliers-Glass Up 436431
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Extension: 64 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Ebony Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Extension: 64
Bulb
Type: G16-1/2
Qty: 5
Wattage: 60
Finish: Ebony
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436431
Product Name 9305EBONY Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details