Capital Lighting, Inc. 9905EBONY Mid. Chandeliers-Candle 436430

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.50 Extension: 67.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Ebony Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.50 Extension: 67.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Ebony Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9905EBONY Mid. Chandeliers-Candle - 436430 - Capital Lighting, Inc.
Columbus, OH, USA
9905EBONY Mid. Chandeliers-Candle
436430
9905EBONY Mid. Chandeliers-Candle 436430
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.50 Extension: 67.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Ebony Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 31.50
Extension: 67.5
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Ebony
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436430
Product Name 9905EBONY Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1813818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details