Capital Lighting, Inc. 1-9721-9-176 Mid. Chandeliers-Candle 436341

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Silver Lace Product Name: Nine Light Chandelier UPC: 822920184208 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Silver Lace Product Name: Nine Light Chandelier UPC: 822920184208 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
1-9721-9-176 Mid. Chandeliers-Candle - 436341 - Capital Lighting, Inc.
Columbus, OH, USA
1-9721-9-176 Mid. Chandeliers-Candle
436341
1-9721-9-176 Mid. Chandeliers-Candle 436341
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Silver Lace Product Name: Nine Light Chandelier UPC: 822920184208 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Silver Lace
Product Name: Nine Light Chandelier
UPC: 822920184208
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436341
Product Name 1-9721-9-176 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details