Capital Lighting, Inc. 3-1405-4-56 Mini Chandeliers-Candle 436332

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.13 Height: 20.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: New Tortoise Shell Product Name: Four Light Traditional Foyer Light UPC: 822920183775 Category: Entry Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Federico Martinez
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.13 Height: 20.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: New Tortoise Shell Product Name: Four Light Traditional Foyer Light UPC: 822920183775 Category: Entry Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Federico Martinez

Suppliers

Company
Product
Description
Supplier Links
3-1405-4-56 Mini Chandeliers-Candle - 436332 - Capital Lighting, Inc.
Columbus, OH, USA
3-1405-4-56 Mini Chandeliers-Candle
436332
3-1405-4-56 Mini Chandeliers-Candle 436332
PRODUCT DETAILS / SPECS Width/Dia: 17.13 Height: 20.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: New Tortoise Shell Product Name: Four Light Traditional Foyer Light UPC: 822920183775 Category: Entry Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Federico Martinez

PRODUCT DETAILS / SPECS
Width/Dia: 17.13
Height: 20.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: New Tortoise Shell
Product Name: Four Light Traditional Foyer Light
UPC: 822920183775
Category: Entry
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Federico Martinez

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436332
Product Name 3-1405-4-56 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details