Capital Lighting, Inc. 8-9733-3-176 Bathroom Fixtures-Three Lights 436285

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Lace Product Name: Three Light Bath Bar UPC: 822920184321 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Lace Product Name: Three Light Bath Bar UPC: 822920184321 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-9733-3-176 Bathroom Fixtures-Three Lights - 436285 - Capital Lighting, Inc.
Columbus, OH, USA
8-9733-3-176 Bathroom Fixtures-Three Lights
436285
8-9733-3-176 Bathroom Fixtures-Three Lights 436285
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Silver Lace Product Name: Three Light Bath Bar UPC: 822920184321 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Silver Lace
Product Name: Three Light Bath Bar
UPC: 822920184321
Category: Bath Lights
Glass: Cream Textured
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436285
Product Name 8-9733-3-176 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details