Capital Lighting, Inc. 7-9346-1-323 Pendants-Bowl Style 436235

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 44.75 Bulb Qty: 1 Wattage: 150 Finish: Old Bronze Product Name: One Light Mini Pendant UPC: 822920175893 Category: Pendant Glass: Pale Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 44.75 Bulb Qty: 1 Wattage: 150 Finish: Old Bronze Product Name: One Light Mini Pendant UPC: 822920175893 Category: Pendant Glass: Pale Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
7-9346-1-323 Pendants-Bowl Style - 436235 - Capital Lighting, Inc.
Columbus, OH, USA
7-9346-1-323 Pendants-Bowl Style
436235
7-9346-1-323 Pendants-Bowl Style 436235
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 44.75 Bulb Qty: 1 Wattage: 150 Finish: Old Bronze Product Name: One Light Mini Pendant UPC: 822920175893 Category: Pendant Glass: Pale Cream Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 44.75
Bulb
Qty: 1
Wattage: 150
Finish: Old Bronze
Product Name: One Light Mini Pendant
UPC: 822920175893
Category: Pendant
Glass: Pale Cream
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436235
Product Name 7-9346-1-323 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details