PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 40.00
Bulb
Qty: 1
Wattage: 100
Finish: Pewter
Product Name: One Light Mini Pendant
UPC: 822920175879
Category: Pendant
Glass: White Opal Etched
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 436230 |
| Product Name | 7-9345-1-69 Mini Pendants-Rod |
| Application | Residential |