Capital Lighting, Inc. 8-3026-4-25 Bathroom Fixtures-Four Lights 436229

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.75 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Slate Product Name: Four Light Bath Bar UPC: 822920186370 Category: Bath Lights Glass: Venetian Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.75 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Slate Product Name: Four Light Bath Bar UPC: 822920186370 Category: Bath Lights Glass: Venetian Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
8-3026-4-25 Bathroom Fixtures-Four Lights - 436229 - Capital Lighting, Inc.
Columbus, OH, USA
8-3026-4-25 Bathroom Fixtures-Four Lights
436229
8-3026-4-25 Bathroom Fixtures-Four Lights 436229
PRODUCT DETAILS / SPECS Width/Dia: 40.75 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Slate Product Name: Four Light Bath Bar UPC: 822920186370 Category: Bath Lights Glass: Venetian Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 40.75
Height: 9.75
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Slate
Product Name: Four Light Bath Bar
UPC: 822920186370
Category: Bath Lights
Glass: Venetian
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436229
Product Name 8-3026-4-25 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details