Capital Lighting, Inc. 8-3026-3-25 Bathroom Fixtures-Three Lights 436208

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Slate Product Name: Three Light Bath Bar UPC: 822920186363 Category: Bath Lights Glass: Venetian Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Slate Product Name: Three Light Bath Bar UPC: 822920186363 Category: Bath Lights Glass: Venetian Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
8-3026-3-25 Bathroom Fixtures-Three Lights - 436208 - Capital Lighting, Inc.
Columbus, OH, USA
8-3026-3-25 Bathroom Fixtures-Three Lights
436208
8-3026-3-25 Bathroom Fixtures-Three Lights 436208
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Slate Product Name: Three Light Bath Bar UPC: 822920186363 Category: Bath Lights Glass: Venetian Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 9.75
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Slate
Product Name: Three Light Bath Bar
UPC: 822920186363
Category: Bath Lights
Glass: Venetian
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436208
Product Name 8-3026-3-25 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details