Capital Lighting, Inc. 5-3808-40 Exterior -Wall Mt./Flush 436127

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Pocket Lantern UPC: 822920184543 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Pocket Lantern UPC: 822920184543 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-3808-40 Exterior -Wall Mt./Flush - 436127 - Capital Lighting, Inc.
Columbus, OH, USA
5-3808-40 Exterior -Wall Mt./Flush
436127
5-3808-40 Exterior -Wall Mt./Flush 436127
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Pocket Lantern UPC: 822920184543 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.75
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Walnut Patina
Product Name: Two Light Pocket Lantern
UPC: 822920184543
Category: Outdoor
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436127
Product Name 5-3808-40 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details