Capital Lighting, Inc. 5-3800-40 Exterior -Wall Mount 436101

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Patina Product Name: One Light Wall Mount Lantern UPC: 822920184482 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Patina Product Name: One Light Wall Mount Lantern UPC: 822920184482 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-3800-40 Exterior -Wall Mount - 436101 - Capital Lighting, Inc.
Columbus, OH, USA
5-3800-40 Exterior -Wall Mount
436101
5-3800-40 Exterior -Wall Mount 436101
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Walnut Patina Product Name: One Light Wall Mount Lantern UPC: 822920184482 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.25
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Walnut Patina
Product Name: One Light Wall Mount Lantern
UPC: 822920184482
Category: Outdoor
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436101
Product Name 5-3800-40 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details