Capital Lighting, Inc. 5-3801-40 Exterior -Wall Mount 436100

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Extension: 11.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Wall Mount Lantern UPC: 822920184499 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Extension: 11.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Wall Mount Lantern UPC: 822920184499 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-3801-40 Exterior -Wall Mount - 436100 - Capital Lighting, Inc.
Columbus, OH, USA
5-3801-40 Exterior -Wall Mount
436100
5-3801-40 Exterior -Wall Mount 436100
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Extension: 11.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Patina Product Name: Three Light Wall Mount Lantern UPC: 822920184499 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 21.00
Extension: 11.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Walnut Patina
Product Name: Three Light Wall Mount Lantern
UPC: 822920184499
Category: Outdoor
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436100
Product Name 5-3801-40 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details