Capital Lighting, Inc. 5-493-BK Exterior -Wall Mount 436079

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Wall Mount Lantern UPC: 822920188091 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Wall Mount Lantern UPC: 822920188091 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-493-BK Exterior -Wall Mount - 436079 - Capital Lighting, Inc.
Columbus, OH, USA
5-493-BK Exterior -Wall Mount
436079
5-493-BK Exterior -Wall Mount 436079
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Wall Mount Lantern UPC: 822920188091 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 25.00
Extension: 14.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black
Product Name: Three Light Wall Mount Lantern
UPC: 822920188091
Category: Outdoor
Glass: Clear
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436079
Product Name 5-493-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details