Capital Lighting, Inc. 5-494-13 Exterior -Hanging 436077

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: English Bronze Product Name: Two Light Hanging Lantern UPC: 822920190858 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: English Bronze Product Name: Two Light Hanging Lantern UPC: 822920190858 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-494-13 Exterior -Hanging - 436077 - Capital Lighting, Inc.
Columbus, OH, USA
5-494-13 Exterior -Hanging
436077
5-494-13 Exterior -Hanging 436077
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: English Bronze Product Name: Two Light Hanging Lantern UPC: 822920190858 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: English Bronze
Product Name: Two Light Hanging Lantern
UPC: 822920190858
Category: Outdoor
Glass: Clear
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436077
Product Name 5-494-13 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details