Capital Lighting, Inc. 5-7134-25 Exterior -Hanging 436032

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Slate Product Name: Four Light Hanging Lantern UPC: 822920184062 Category: Outdoor Glass: Tuscan Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Slate Product Name: Four Light Hanging Lantern UPC: 822920184062 Category: Outdoor Glass: Tuscan Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-7134-25 Exterior -Hanging - 436032 - Capital Lighting, Inc.
Columbus, OH, USA
5-7134-25 Exterior -Hanging
436032
5-7134-25 Exterior -Hanging 436032
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Slate Product Name: Four Light Hanging Lantern UPC: 822920184062 Category: Outdoor Glass: Tuscan Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Slate
Product Name: Four Light Hanging Lantern
UPC: 822920184062
Category: Outdoor
Glass: Tuscan
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436032
Product Name 5-7134-25 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details