Capital Lighting, Inc. 5-7133-25 Exterior -Post/Pier Head 436030

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Slate Product Name: Three Light Post Lantern UPC: 822920184055 Category: Outdoor Glass: Tuscan Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Slate Product Name: Three Light Post Lantern UPC: 822920184055 Category: Outdoor Glass: Tuscan Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-7133-25 Exterior -Post/Pier Head - 436030 - Capital Lighting, Inc.
Columbus, OH, USA
5-7133-25 Exterior -Post/Pier Head
436030
5-7133-25 Exterior -Post/Pier Head 436030
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Slate Product Name: Three Light Post Lantern UPC: 822920184055 Category: Outdoor Glass: Tuscan Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Slate
Product Name: Three Light Post Lantern
UPC: 822920184055
Category: Outdoor
Glass: Tuscan
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 436030
Product Name 5-7133-25 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details