Capital Lighting, Inc. 5795-65 Sconces-Pocket 435995

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Amber Swirl Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Amber Swirl Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
5795-65 Sconces-Pocket - 435995 - Capital Lighting, Inc.
Columbus, OH, USA
5795-65 Sconces-Pocket
435995
5795-65 Sconces-Pocket 435995
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 16.00 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Amber Swirl Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 16.00
Extension: 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Amber Swirl
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435995
Product Name 5795-65 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details