Capital Lighting, Inc. 6005-5-95 Mid. Chandeliers-Glass Up 435946

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Old World Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Old World Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6005-5-95 Mid. Chandeliers-Glass Up - 435946 - Capital Lighting, Inc.
Columbus, OH, USA
6005-5-95 Mid. Chandeliers-Glass Up
435946
6005-5-95 Mid. Chandeliers-Glass Up 435946
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Old World Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Old World
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435946
Product Name 6005-5-95 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details