Capital Lighting, Inc. 6177-9-86 Mid. Chandeliers-Glass Up 435928

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Linen Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Linen Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6177-9-86 Mid. Chandeliers-Glass Up - 435928 - Capital Lighting, Inc.
Columbus, OH, USA
6177-9-86 Mid. Chandeliers-Glass Up
435928
6177-9-86 Mid. Chandeliers-Glass Up 435928
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oiled Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Linen Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 27.25
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Oiled Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Linen
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435928
Product Name 6177-9-86 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details