Capital Lighting, Inc. 6177-3-86 Mid. Chandeliers-Glass Up 435922

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Linen Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Linen Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6177-3-86 Mid. Chandeliers-Glass Up - 435922 - Capital Lighting, Inc.
Columbus, OH, USA
6177-3-86 Mid. Chandeliers-Glass Up
435922
6177-3-86 Mid. Chandeliers-Glass Up 435922
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Chandelier Category: Chandelier Glass: Linen Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 19.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Linen
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435922
Product Name 6177-3-86 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details