Capital Lighting, Inc. 6101-16-44 Large Chandeliers-Glass Shade 435916

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 48.25 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Toasted Sienna Product Name: 16 Light Chandelier Category: Chandelier Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 48.25 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Toasted Sienna Product Name: 16 Light Chandelier Category: Chandelier Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6101-16-44 Large Chandeliers-Glass Shade - 435916 - Capital Lighting, Inc.
Columbus, OH, USA
6101-16-44 Large Chandeliers-Glass Shade
435916
6101-16-44 Large Chandeliers-Glass Shade 435916
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 48.25 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Toasted Sienna Product Name: 16 Light Chandelier Category: Chandelier Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 48.25
Bulb
Type: Medium
Qty: 16
Wattage: 60
Finish: Toasted Sienna
Product Name: 16 Light Chandelier
Category: Chandelier
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435916
Product Name 6101-16-44 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details