Capital Lighting, Inc. 6101-4-44 Mid. Chandeliers-Candle 435911

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Toasted Sienna Product Name: Four Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Toasted Sienna Product Name: Four Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6101-4-44 Mid. Chandeliers-Candle - 435911 - Capital Lighting, Inc.
Columbus, OH, USA
6101-4-44 Mid. Chandeliers-Candle
435911
6101-4-44 Mid. Chandeliers-Candle 435911
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Toasted Sienna Product Name: Four Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 25.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Toasted Sienna
Product Name: Four Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435911
Product Name 6101-4-44 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details