Capital Lighting, Inc. P2881-77 Sconces-Single Glass 435897

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Wall Bracket UPC: 785247149292 Category: Bath & Vanity Glass: Tea Stained Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Wall Bracket UPC: 785247149292 Category: Bath & Vanity Glass: Tea Stained Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2881-77 Sconces-Single Glass - 435897 - Capital Lighting, Inc.
Columbus, OH, USA
P2881-77 Sconces-Single Glass
435897
P2881-77 Sconces-Single Glass 435897
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Wall Bracket UPC: 785247149292 Category: Bath & Vanity Glass: Tea Stained Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.25
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Bronze
Product Name: One Light Wall Bracket
UPC: 785247149292
Category: Bath & Vanity
Glass: Tea Stained
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435897
Product Name P2881-77 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details