Capital Lighting, Inc. P2882-77 Bathroom Fixtures-Two Lights 435894

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Product Name: Two Light Bath Bracket UPC: 785247149308 Category: Bath & Vanity Glass: Tea Stained Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Product Name: Two Light Bath Bracket UPC: 785247149308 Category: Bath & Vanity Glass: Tea Stained Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2882-77 Bathroom Fixtures-Two Lights - 435894 - Capital Lighting, Inc.
Columbus, OH, USA
P2882-77 Bathroom Fixtures-Two Lights
435894
P2882-77 Bathroom Fixtures-Two Lights 435894
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Bronze Product Name: Two Light Bath Bracket UPC: 785247149308 Category: Bath & Vanity Glass: Tea Stained Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Forged Bronze
Product Name: Two Light Bath Bracket
UPC: 785247149308
Category: Bath & Vanity
Glass: Tea Stained
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435894
Product Name P2882-77 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details