Capital Lighting, Inc. P2897-15EBWB Bathroom Fixtures-Two Lights 435890

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.25 Extension: 9 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Chrome Product Name: Two Light Bath Fixture UPC: 785247149827 Category: Bath & Vanity Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.25 Extension: 9 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Chrome Product Name: Two Light Bath Fixture UPC: 785247149827 Category: Bath & Vanity Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2897-15EBWB Bathroom Fixtures-Two Lights - 435890 - Capital Lighting, Inc.
Columbus, OH, USA
P2897-15EBWB Bathroom Fixtures-Two Lights
435890
P2897-15EBWB Bathroom Fixtures-Two Lights 435890
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.25 Extension: 9 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Chrome Product Name: Two Light Bath Fixture UPC: 785247149827 Category: Bath & Vanity Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.25
Extension: 9
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Polished Chrome
Product Name: Two Light Bath Fixture
UPC: 785247149827
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435890
Product Name P2897-15EBWB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details