Capital Lighting, Inc. P3849-81WB Bathroom Fixtures-Three Lights 435884

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 9 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Antique Nickel Product Name: Three Light Directional UPC: 785247150137 Category: Directionals Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 9 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Antique Nickel Product Name: Three Light Directional UPC: 785247150137 Category: Directionals Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3849-81WB Bathroom Fixtures-Three Lights - 435884 - Capital Lighting, Inc.
Columbus, OH, USA
P3849-81WB Bathroom Fixtures-Three Lights
435884
P3849-81WB Bathroom Fixtures-Three Lights 435884
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 9 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Antique Nickel Product Name: Three Light Directional UPC: 785247150137 Category: Directionals Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Extension: 9
Bulb
Type: MR16
Qty: 3
Wattage: 50
Finish: Antique Nickel
Product Name: Three Light Directional
UPC: 785247150137
Category: Directionals
Glass: Etched Ribbed
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435884
Product Name P3849-81WB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details