Capital Lighting, Inc. P3850-81WB Bathroom Fixtures-Four Lights 435883

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 9.00 Extension: 9 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Antique Nickel Product Name: Four Light Directional UPC: 785247150717 Category: Directionals Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 9.00 Extension: 9 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Antique Nickel Product Name: Four Light Directional UPC: 785247150717 Category: Directionals Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3850-81WB Bathroom Fixtures-Four Lights - 435883 - Capital Lighting, Inc.
Columbus, OH, USA
P3850-81WB Bathroom Fixtures-Four Lights
435883
P3850-81WB Bathroom Fixtures-Four Lights 435883
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 9.00 Extension: 9 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Antique Nickel Product Name: Four Light Directional UPC: 785247150717 Category: Directionals Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 9.00
Extension: 9
Bulb
Type: MR16
Qty: 4
Wattage: 50
Finish: Antique Nickel
Product Name: Four Light Directional
UPC: 785247150717
Category: Directionals
Glass: Etched Ribbed
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435883
Product Name P3850-81WB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details