Capital Lighting, Inc. P3851-77WB Bathroom Fixtures-Five+Lights 435881

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.00 Extension: 9 Bulb Type: MR16 Qty: 6 Wattage: 50 Finish: Forged Bronze Product Name: Six Light Directional UPC: 785247151127 Category: Directionals Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.00 Extension: 9 Bulb Type: MR16 Qty: 6 Wattage: 50 Finish: Forged Bronze Product Name: Six Light Directional UPC: 785247151127 Category: Directionals Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3851-77WB Bathroom Fixtures-Five+Lights - 435881 - Capital Lighting, Inc.
Columbus, OH, USA
P3851-77WB Bathroom Fixtures-Five+Lights
435881
P3851-77WB Bathroom Fixtures-Five+Lights 435881
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.00 Extension: 9 Bulb Type: MR16 Qty: 6 Wattage: 50 Finish: Forged Bronze Product Name: Six Light Directional UPC: 785247151127 Category: Directionals Glass: Etched Ribbed Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 9.00
Extension: 9
Bulb
Type: MR16
Qty: 6
Wattage: 50
Finish: Forged Bronze
Product Name: Six Light Directional
UPC: 785247151127
Category: Directionals
Glass: Etched Ribbed
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435881
Product Name P3851-77WB Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details