Capital Lighting, Inc. P3038-15 Bathroom Fixtures-Three Lights 435877

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Extension: 2.5 Bulb Type: G25 Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Bath Bracket UPC: 785247161331 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Extension: 2.5 Bulb Type: G25 Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Bath Bracket UPC: 785247161331 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3038-15 Bathroom Fixtures-Three Lights - 435877 - Capital Lighting, Inc.
Columbus, OH, USA
P3038-15 Bathroom Fixtures-Three Lights
435877
P3038-15 Bathroom Fixtures-Three Lights 435877
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Extension: 2.5 Bulb Type: G25 Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Bath Bracket UPC: 785247161331 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.50
Extension: 2.5
Bulb
Type: G25
Qty: 3
Wattage: 60
Finish: Polished Chrome
Product Name: Three Light Bath Bracket
UPC: 785247161331
Category: Bath & Vanity
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435877
Product Name P3038-15 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details