Capital Lighting, Inc. P3054-09 Bathroom Fixtures-Four Lights 435875

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.25 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath UPC: 785247148578 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.25 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath UPC: 785247148578 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3054-09 Bathroom Fixtures-Four Lights - 435875 - Capital Lighting, Inc.
Columbus, OH, USA
P3054-09 Bathroom Fixtures-Four Lights
435875
P3054-09 Bathroom Fixtures-Four Lights 435875
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.25 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath UPC: 785247148578 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.25
Extension: 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Bath
UPC: 785247148578
Category: Bath & Vanity
Glass: Etched Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435875
Product Name P3054-09 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details